EN
  • EN
  • DE

AM27C010-155DC

Part No AM27C010-155DC
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Integrated Circuit Memory 27C1001/AM27C010/155DC AMD Memory Progr. Effacable au UV M=1 N32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1007159-AM27C010-155DC
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C010-155DC CAD Model

Description

The AM27C010-155DC, manufactured by Rochester Electronics, is a high-performance 1 Mbit (128K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory). As a replacement or continuation part from AMD, it is designed for applications requiring non-volatile storage of firmware, code, or data. Due to it being an EPROM, the memory can be erased using ultraviolet light and reprogrammed, offering flexibility during development and production.

Applications

  • Embedded Systems: Storage of boot code, operating systems, and application software.
  • Industrial Control Systems: Storage of configuration parameters and control algorithms.
  • Telecommunications Equipment: Storage of firmware for network devices.
  • Instrumentation: Storage of calibration data and measurement routines.
  • Legacy Systems: Replacement for obsolete EPROMs in older equipment.

Features

  • High-Speed Access Time: Offers a typical access time of 155ns for fast data retrieval.
  • UV Erasable: Memory can be erased via ultraviolet light exposure, allowing for reprogramming.
  • Single 5V Power Supply: Operates on a single 5V power supply for ease of integration.
  • CMOS Technology: Low power consumption compared to older NMOS EPROMs.
  • JEDEC Standard Pinout: Compatible with industry-standard EPROM pinouts for easy replacement.

Benefits

  • Flexibility: Erasure and reprogramming capabilities allow for firmware updates and design changes.
  • Reliability: Non-volatile storage ensures data retention even when power is removed.
  • Ease of Use: Single 5V power supply and standard pinout simplify system integration.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.
  • Continued Availability: Rochester Electronics ensures continued availability of this EPROM, supporting legacy systems.

Technical Specifications

The AM27C010-155DC operates with a single 5V power supply. It has a maximum access time of 155ns. It is packaged in a 32-pin ceramic DIP (Dual In-Line Package) with a quartz window for UV erasure. The operating temperature range is typically 0°C to 70°C. It stores 1 Mbit of data, organized as 128K x 8 bits. The device uses CMOS technology for low power consumption. The device should be exposed to UV light with a wavelength of 253.7 nm for erasure. The erasure time depends on the UV lamp intensity and distance but generally takes around 20-30 minutes. Proper handling and storage are recommended to prevent electrostatic discharge (ESD) damage.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess