EN
  • EN
  • DE

AM27C010-90JI

Part No AM27C010-90JI
Manufacturer Rochester Electronics
Catalog Hard To Find
Description 1 Megabit ( 128 K x 8-Bit ) CMOS EPROM Speed options as fast as 45 ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1143519-AM27C010-90JI
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C010-90JI CAD Model

Description

The AM27C010-90JI is a 1 Mbit (128K x 8) Electrically Programmable Read-Only Memory (EPROM) manufactured by Rochester Electronics. This memory device provides non-volatile storage, meaning data is retained even when power is removed, making it suitable for a range of applications.

Applications

  • Embedded systems for storing firmware and operating systems
  • Industrial control systems
  • Telecommunications equipment
  • Networking devices
  • Data logging applications
  • Instrumentation

Features

  • Access time: 90 ns
  • Single 5V power supply
  • Fully static operation
  • TTL compatible inputs and outputs
  • Three-state output
  • Available in a ceramic package
  • Low power consumption
  • Programming voltage: 12.5V

Benefits

  • Provides reliable non-volatile memory
  • Fast access time for quick data retrieval
  • Simple interface for easy integration
  • Low power consumption for energy-efficient operation
  • Ceramic package for high reliability in harsh environments
  • Suitable for industrial and commercial applications

Additional Details

The AM27C010-90JI EPROM utilizes industry-standard technology to ensure high reliability and data retention. The device features a three-state output, allowing it to be easily interfaced with microprocessors and other digital systems. Its fully static operation simplifies system design by eliminating the need for external clocks or refresh cycles. The ceramic package offers improved resistance to environmental factors such as temperature and humidity. The programming of the AM27C010-90JI requires a programming voltage of 12.5V. Rochester Electronics ensures that the AM27C010-90JI meets rigorous quality standards to provide long-term reliability. The 128K x 8 organization is standard for many embedded applications.

You May Also Be Interested in

UTC
Lowest to $0.0622
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess