EN
  • EN
  • DE

BC849BE6327

Part No BC849BE6327
Manufacturer Rochester Electronics
Catalog Transistors (BJT) - Single
Description BIPOLAR GEN PURPOSE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor
Manufacturer Infineon Technologies
Series *
Package Bulk
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912941-BC849BE6327
Ultra Librarian 3D Model Ultra Librarian BC849BE6327 CAD Model

Description

The BC849BE6327 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Rochester Electronics. As a discrete semiconductor component, it is designed for use in a wide range of electronic applications where amplification or switching functions are required. Rochester Electronics specializes in providing long-term support for components like the BC849BE6327, ensuring availability even after the original manufacturer discontinues production.

Applications

  • Low-noise amplifiers: Used in preamplifiers and signal conditioning circuits due to its low noise characteristics.
  • Small signal amplification: Amplifying weak signals in audio and instrumentation circuits.
  • Switching applications: Acting as a switch in low-power digital circuits.
  • Driver stages: Driving larger loads or subsequent stages in electronic circuits.
  • General purpose amplification and switching: Versatile component suitable for a variety of basic circuit functions.

Features

  • NPN Transistor: A negative-positive-negative transistor configuration.
  • Low Noise: Designed for minimal noise contribution in amplifier circuits.
  • High Current Gain (hFE): Provides efficient amplification of input signals.
  • Small Signal Amplifier: Optimized for amplifying small signals with minimal distortion.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Signal Quality: Low noise characteristics enable cleaner signal amplification.
  • Efficient Amplification: High current gain allows for effective signal amplification with minimal power loss.
  • Versatile Application: Suitable for a wide range of electronic circuit designs.
  • Long-Term Availability: Rochester Electronics ensures continued availability of the component.
  • Reliable Performance: Designed and manufactured to meet stringent quality standards.

Additional Details

The BC849BE6327 is typically supplied in a small surface-mount package (SOT-23), making it suitable for high-density circuit boards. The "E6327" suffix usually refers to specific tape and reel packaging for automated assembly. It operates at relatively low voltages and currents, which make it ideal for portable and battery-powered applications. Key parameters to consider when using the BC849BE6327 include its collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The transistor's transition frequency (fT) is also an important factor in high-frequency applications. The datasheet provides detailed specifications, including typical characteristics curves, which are essential for optimal circuit design. Because Rochester Electronics sources and manufactures these components, they often provide detailed traceability information. Ensure that you consult the most recent datasheet for complete electrical characteristics and application guidelines.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0221 $57.9020
6,370+ $0.0182 $115.9340
9,870+ $0.0176 $173.7120
13,610+ $0.0170 $231.3700
17,485+ $0.0166 $290.2510
23,440+ $0.0148 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess