EN
  • EN
  • DE

DM54181J

Part No DM54181J
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024120-DM54181J
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54181J CAD Model

Description

The DM54181J is a 4-bit arithmetic logic unit (ALU) manufactured by Rochester Electronics. This device is part of the 54/74 series of TTL (Transistor-Transistor Logic) integrated circuits. The DM54181J performs 16 different arithmetic and logic operations on two 4-bit words.

Applications:

  • Digital Computers: Used as the central processing unit (CPU) component in older computer systems.
  • Process Controllers: Implemented in industrial control systems for arithmetic and logical operations.
  • Data Processing Equipment: Found in equipment requiring complex data manipulations and calculations.
  • Test Equipment: Used within test and measurement instruments for signal processing.
  • Educational Purposes: Employed in digital logic design courses to demonstrate ALU functionality.

Features:

  • Performs 16 Arithmetic Operations: Can execute a variety of addition, subtraction, increment, decrement, and transfer functions.
  • Performs 16 Logic Operations: Includes logic functions such as AND, OR, NAND, NOR, XOR, and XNOR.
  • Full Carry Look-Ahead: Provides fast carry propagation for high-speed arithmetic operations.
  • Arithmetic/Logic Select Inputs: Four select inputs (S0-S3) to choose between the 16 arithmetic or 16 logic operations.
  • Active Low Inputs and Outputs: Operates with active low logic levels for increased noise immunity.
  • TTL Compatible: Directly compatible with other TTL devices.

Benefits:

  • Versatile Arithmetic and Logic Functions: Provides a wide range of functions in a single chip, simplifying system design.
  • High-Speed Operation: Enables fast arithmetic and logical computations, improving system performance.
  • Easy to Interface: TTL compatibility simplifies integration with other digital components.
  • Reduced Component Count: Integrates multiple functions into a single IC, reducing board space and cost.
  • Robust Performance: Designed for reliable operation in a variety of environments.

The DM54181J comes in a ceramic dual in-line package (DIP) suitable for through-hole mounting. It requires a 5V power supply and typically operates over the military temperature range of -55°C to +125°C. This ALU provides a comprehensive set of arithmetic and logic functions, making it suitable for a wide range of digital applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TT Electronics
Need more? Email Us
Amphenol
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess