Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146105-AP9569GM
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9569GM CAD Model

Description

The AP9569GM is a medium-popularity electronic component manufactured by Advanced Power Electronics Corp.

  • Status: sufficient supply and demand
  • Win Source Part Number: 1146105-AP9569GM
  • Manufacturer Homepage: www.a-power.com.tw

You May Also Be Interested in

ON Semiconductor
Octal D-Type Latch with 3-STATE Outputs | IC LATCH OCT D-TYPE 3ST 20TSSOP
Need more? Email Us
ECAD model for 74ABT573CMTC
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
ECAD model for 0251.500MRT1L
Molex, LLC
Impel 92 Ohm, 6 Pair Right-Angle Daughtercard, 1.90mm Pitch, Unguided | CONN RCPT IMPEL PCB
Need more? Email Us
ECAD model for 1714001038
Fairchild/ON Semiconductor
Synchronous 4-Bit Up/Down Counter with Mode Control
Need more? Email Us
ECAD model for 74191
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $9.3939
ECAD model for AD7943BRS
Analog Devices Inc.
LC2MOS Complete 14-Bit DAC | IC DAC 14BIT V-OUT 28PLCC
Lowest to $29.7799
ECAD model for AD7840KP
Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
Seme LAB
SMALL SIGNAL N.CHANNEL J.FET IN A HERMETICALLY SEALED CERAMIC SURFACE MOUNT PACKAGE FOR HIGH RELIABILITY APPLICATIONS
Need more? Email Us
ECAD model for 2N4393CSM
STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention