EN
  • EN
  • DE

CD54HC354F3A

Part No CD54HC354F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD54HC354 HIGH SPEED CMOS LOGIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Standard Package 16 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577268-CD54HC354F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC354F3A CAD Model

Description

The CD54HC354F3A is a high-speed CMOS logic 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the HC family, which ensures a balance between speed and power consumption, making it suitable for a wide range of applications across various industries.

Key Features

  • High-Speed Performance: The CD54HC354F3A operates at high speeds, which is essential for applications requiring quick data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, thanks to the CMOS technology, ensuring efficiency and reducing power costs.
  • Wide Operating Voltage: It has a broad operating voltage range from 2V to 6V, providing flexibility in various power environments and compatibility with other logic levels.
  • High Noise Immunity: The IC is characterized by high noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Robust Output Drive: Capable of driving up to 10 LSTTL loads, the CD54HC354F3A offers robust output capabilities, making it suitable for driving larger loads.

Applications

The versatility of the CD54HC354F3A allows it to be used in a variety of applications, including but not limited to:

  • Serial-to-parallel data conversion
  • Data storage and transfer
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD54HC354F3A is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term performance and stability.

Ordering and Packaging

The CD54HC354F3A comes in a variety of packaging options to meet different assembly and production requirements. Detailed ordering and packaging information can be obtained from the Texas Instruments website or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7769 $58.8845
11+ $9.6631 $106.2941
17+ $9.3612 $159.1404
23+ $9.0592 $208.3616
29+ $8.7572 $253.9588
39+ $7.8513 $306.2007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess