EN
  • EN
  • DE

EP610LC-30

Part No EP610LC-30
Manufacturer Rochester Electronics
Catalog END - OF - LIFE
Description High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rochester Electronics
Win Source Part Number 1172184-EP610LC-30
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EP610LC-30 CAD Model

Description

The EP610LC-30, manufactured by Rochester Electronics, is a programmable logic device (PLD). As Rochester Electronics specializes in providing continued support for end-of-life (EOL) and obsolete components, this device is likely no longer in production by the original manufacturer. It is likely a UV Erasable PLD.

Applications

  • Industrial Control Systems: Implementing custom logic for machine control and automation.
  • Telecommunications Equipment: Generating control signals and managing data flow in communication systems.
  • Automotive Electronics: Controlling various functions within automotive systems.
  • Aerospace Applications: Implementing specialized logic functions in aircraft control systems.
  • Military Systems: Used in various military applications requiring custom logic.

Features

  • Programmable Logic: Allows for the implementation of custom digital circuits.
  • UV Erasable: Can be erased and reprogrammed using ultraviolet light.
  • High-Speed Operation: Designed for fast signal processing.
  • Low Power Consumption: Minimizes power usage in embedded systems.
  • Compact Package: Enables integration into small form-factor devices.

Benefits

  • Design Flexibility: Allows engineers to implement custom logic without the need for custom ASICs.
  • Reduced Development Time: Simplifies the design process and shortens time-to-market.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic.
  • Reconfigurability: Can be reprogrammed to adapt to changing requirements.
  • Improved System Performance: Enables the implementation of high-performance digital circuits.

Additional Details

Given that this component is sourced through Rochester Electronics, it is crucial to verify the exact specifications and condition of the part before use. Rochester Electronics re-certifies these parts to ensure they function according to the original manufacturer's specifications. The EP610LC-30 would require a UV EPROM eraser for reprogramming. Its architecture is based on a Programmable Array Logic (PAL) or Programmable Logic Array (PLA) structure. Electrical specifications will vary, but should conform to the original manufacturer's datasheet, which can often be found with the help of Rochester.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess