EN
  • EN
  • DE

EPF10K100EQC240-2

Part No EPF10K100EQC240-2
Manufacturer Rochester Electronics
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 189 I/O 240QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 240-BQFP
Manufacturer Altera
Series FLEX-10KE®
Package Bulk
Number of I/O 189
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 240-BQFP
Case / Package 240-PQFP (32x32)
Family Name EPF10K100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870592-EPF10K100EQC240-2
Ultra Librarian 3D Model Ultra Librarian EPF10K100EQC240-2 CAD Model

Description

The EPF10K100EQC240-2 is a Field Programmable Gate Array (FPGA) from the APEX II family, originally manufactured by Altera (now Intel) and currently supplied by Rochester Electronics. This device is a high-density programmable logic device used for implementing custom digital circuits. FPGAs provide a flexible and reconfigurable platform for a wide range of applications, allowing designers to implement complex logic functions without the need for custom ASICs (Application-Specific Integrated Circuits).

Applications

  • Telecommunications Equipment: Used in network routers, switches, and base stations for implementing custom communication protocols and data processing algorithms.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor controllers, and machine vision systems.
  • Aerospace and Defense Systems: Integrated into radar systems, signal processing units, and embedded controllers requiring high performance and reliability.
  • Medical Imaging Equipment: Utilized in MRI machines, CT scanners, and ultrasound devices for image processing and control functions.
  • Digital Signal Processing (DSP): Applied in audio processing, video encoding, and other DSP applications requiring parallel processing capabilities.

Features

  • 100,000 Logic Elements: Provides a high density of programmable logic resources, enabling the implementation of complex digital circuits.
  • Embedded Memory: Includes embedded memory blocks for on-chip data storage, reducing the need for external memory devices.
  • Flexible Routing Architecture: Offers a versatile routing architecture that allows for efficient interconnection of logic elements and memory blocks.
  • 240-Pin QFP Package: Available in a 240-pin Quad Flat Package (QFP) for surface-mount assembly on printed circuit boards.
  • High-Speed Performance: Designed for high-speed operation, supporting clock frequencies up to 200 MHz or more depending on the application.

Benefits

  • Design Flexibility: Allows designers to implement custom logic functions and modify designs quickly without the need for hardware changes.
  • Reduced Time-to-Market: Enables rapid prototyping and development, reducing time-to-market for new products.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom ASICs for low-to-medium volume production.
  • Reconfigurable Hardware: Allows for in-system reconfiguration, enabling the implementation of adaptive and self-reconfiguring systems.
  • High Performance: Delivers high-speed performance and parallel processing capabilities for demanding applications.

Additional Details

The EPF10K100EQC240-2 operates at a core voltage of 3.3V. It supports various I/O standards and protocols, including LVTTL, LVCMOS, and PCI. The device is programmed using industry-standard FPGA design tools, such as Quartus Prime from Intel. The operating temperature range typically spans from 0°C to +85°C. The power consumption varies depending on the application and configuration. The FPGA’s architecture consists of logic array blocks (LABs), each containing multiple logic elements (LEs). The device also includes dedicated input/output (I/O) pins for interfacing with external devices. Because Rochester Electronics specializes in continuing support for end-of-life (EOL) components, sourcing this part from them ensures availability even when the original manufacturer has discontinued production. The availability and specific features of the device may vary, so it is essential to consult the Rochester Electronics datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.1918 $150.1918
2+ $145.1855 $290.3710
3+ $130.1662 $390.4986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess