EN
  • EN
  • DE

IBM25PPC750CXRKQ4024T

Part No IBM25PPC750CXRKQ4024T
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007011-IBM25PPC750CXRKQ4024T
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBM25PPC750CXRKQ4024T CAD Model

Description

The IBM25PPC750CXRKQ4024T is a PowerPC 750CXe embedded processor manufactured by IBM and now supplied by Rochester Electronics. This processor is designed for a variety of embedded applications, offering a balance of performance and power efficiency. It's a popular choice for industrial control systems, networking equipment, and other applications requiring reliable processing power.

Applications

  • Industrial Control Systems
  • Networking Equipment (Routers, Switches)
  • Telecommunications Infrastructure
  • Aerospace and Defense Applications
  • Medical Imaging Equipment

Features

  • PowerPC 750CXe Core
  • 400 MHz Clock Speed
  • 32 KB L1 Instruction Cache
  • 32 KB L1 Data Cache
  • 256 KB L2 Cache
  • 32-bit Data Bus
  • On-Chip Memory Controller

Benefits

  • High Performance: The PowerPC 750CXe core provides sufficient processing power for demanding embedded applications.
  • Integrated Caches: L1 and L2 caches improve performance by reducing memory access latency.
  • Power Efficiency: Designed for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Reliable Operation: Manufactured to high quality standards for reliable performance in harsh environments.
  • Long-Term Availability: Rochester Electronics ensures continued availability of this processor, supporting long product lifecycles.

Technical Specifications

The IBM25PPC750CXRKQ4024T operates at a clock speed of 400 MHz. It features a 32-bit data bus and includes on-chip L1 instruction and data caches, as well as a 256 KB L2 cache. The processor integrates a memory controller for efficient access to external memory. It is available in a BGA package.

You May Also Be Interested in

Dell
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess