EN
  • EN
  • DE

LM108J

Part No LM108J
Manufacturer Rochester Electronics
Description OPERATIONAL AMPLIFIER Industry Part Number LM108
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rochester Electronics
Win Source Part Number 1196675-LM108J
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM108J CAD Model

Description

The LM108J is a precision operational amplifier manufactured by Rochester Electronics. It's designed for applications requiring high accuracy, low input bias current, and low offset voltage. The device is often used in instrumentation amplifiers, precision voltage references, and other high-precision analog circuits.

Applications

  • Instrumentation amplifiers
  • Precision voltage references
  • High-precision analog circuits
  • Data acquisition systems
  • Medical equipment

Features

  • Low input bias current
  • Low offset voltage
  • High open-loop gain
  • Input overvoltage protection
  • Short-circuit protection
  • Wide supply voltage range
  • Internal frequency compensation

Benefits

  • High accuracy in analog signal processing
  • Stable operation over a wide temperature range
  • Low power consumption
  • Robust protection features enhance system reliability
  • Versatile op-amp for various applications

Additional Details

The LM108J operational amplifier features low input bias current and low offset voltage, providing high accuracy in analog signal processing. The high open-loop gain ensures that the amplifier can amplify weak signals with minimal distortion. The input overvoltage protection feature protects the amplifier from damage due to excessive input voltage. The short-circuit protection feature protects the amplifier from damage due to short circuits at the output. The wide supply voltage range allows for flexible operation in various applications. The internal frequency compensation simplifies the design by eliminating the need for external compensation components. The LM108J is commonly used in applications requiring high accuracy and stability, such as instrumentation amplifiers, precision voltage references, and data acquisition systems.

This operational amplifier is designed to meet the requirements of various industry standards for analog signal processing. The low input bias current and low offset voltage are carefully controlled during manufacturing to ensure high accuracy. The input overvoltage protection and short-circuit protection features enhance the reliability of the amplifier. The internal frequency compensation simplifies the design and improves the stability of the amplifier. The LM108J provides a reliable and cost-effective solution for high-precision analog circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9720 $68.9160
7+ $18.8488 $131.9416
10+ $18.2598 $182.5980
14+ $17.6708 $247.3912
17+ $17.0818 $290.3906
23+ $15.3148 $352.2404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess