EN
  • EN
  • DE

LMX2330TM

Part No LMX2330TM
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019551-LMX2330TM
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2330TM CAD Model

Description

The LMX2330TM is a phase-locked loop (PLL) frequency synthesizer manufactured by Rochester Electronics. This device is designed for use in wireless communication systems, providing accurate and stable frequency generation for local oscillators and other RF applications. It integrates a high-frequency prescaler, a programmable divider, and a phase detector to achieve precise frequency control.

Applications

  • Wireless Communication Systems: Used as a frequency synthesizer in cellular phones, cordless phones, and wireless LAN devices.
  • Radio Transmitters and Receivers: Employed in radio communication equipment for generating local oscillator signals.
  • Satellite Communication Systems: Integrated into satellite communication systems for frequency control.
  • Test and Measurement Equipment: Used in signal generators and frequency counters.
  • Cable TV Tuners: Employed in cable TV tuners for channel selection and frequency synthesis.

Features

  • High-Frequency Operation: Supports operation at frequencies up to several GHz.
  • Programmable Divider: Allows for precise frequency control through programmable division ratios.
  • Low Phase Noise: Provides a clean and stable output signal with low phase noise.
  • Integrated Prescaler: Simplifies high-frequency division.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Accurate Frequency Generation: Ensures precise and stable frequency control.
  • Improved Signal Quality: Provides a clean output signal with low phase noise.
  • Versatile Application: Suitable for a wide range of wireless communication applications.
  • Simplified Design: Reduces the complexity of RF system design.
  • Compact Size: Enables integration into small form-factor devices.

Technical Specifications

The LMX2330TM typically operates from a 3V or 5V power supply and supports serial programming for setting the division ratios and other parameters. It is often available in TSSOP (Thin Shrink Small Outline Package) packages.

In summary, the LMX2330TM PLL frequency synthesizer offers a high-performance and versatile solution for frequency generation in wireless communication systems. Its accurate frequency control, low phase noise, and compact size make it an excellent choice for a variety of RF applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess