EN
  • EN
  • DE

LP80C51BH1

Part No LP80C51BH1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026276-LP80C51BH1
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP80C51BH1 CAD Model

Description

The LP80C51BH1 is a single-chip 8-bit microcontroller from Rochester Electronics. It's based on the industry-standard 80C51 architecture, known for its versatility and widespread use in embedded systems. This microcontroller integrates a CPU, RAM, ROM (or EPROM/EEPROM), I/O ports, and timers, providing a complete solution for a wide range of control applications.

Applications

  • Industrial control: Used in programmable logic controllers (PLCs), motor controllers, and process automation systems.
  • Consumer electronics: Employed in appliances, remote controls, and toys.
  • Automotive electronics: Integrated into dashboard controls, engine management systems (in simpler applications), and security systems.
  • Instrumentation: Utilized in data loggers, sensor interfaces, and test equipment.
  • Embedded systems: A general-purpose microcontroller suitable for various embedded applications requiring control and data processing.

Features

  • 80C51 architecture: Industry-standard architecture with a large user base and readily available development tools.
  • On-chip RAM and ROM (or EPROM/EEPROM): Provides memory for program storage and data manipulation.
  • I/O ports: Allows interfacing with external devices, such as sensors, actuators, and displays.
  • Timers and counters: Enables precise timing and counting functions for control applications.
  • Serial communication interfaces (e.g., UART): Facilitates communication with other devices, such as computers and peripherals.
  • Interrupt handling: Supports interrupt-driven operation for efficient event handling.

Benefits

  • Versatile: Suitable for a wide range of applications due to its flexible architecture and rich feature set.
  • Easy to program: Abundant development tools and resources are available for the 80C51 architecture.
  • Cost-effective: Provides a complete solution in a single chip, reducing system cost.
  • Reliable: Proven architecture ensures reliable operation in various environments.
  • Readily available: Rochester Electronics ensures continued availability of this legacy microcontroller.

Additional Details

The LP80C51BH1 typically operates from a single 5V power supply. Specific features, such as the amount of on-chip RAM and ROM, the number of I/O ports, and the availability of specific serial communication interfaces, may vary depending on the exact part number and manufacturer specifications. Detailed specifications, including voltage ranges, operating temperatures, and pin configurations, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess