EN
  • EN
  • DE

MBRS320_NL

Part No MBRS320_NL
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description 002, Plastic, Smc Package, Diode, Discrete
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076574-MBRS320_NL
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRS320_NL CAD Model

Description

The MBRS320_NL is a Schottky Barrier Rectifier supplied by Rochester Electronics. This rectifier is engineered for high-efficiency rectification, featuring a low forward voltage drop and rapid switching speeds. It is suitable for a variety of applications including switching power supplies, DC-DC converters, and freewheeling diodes.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • High-Frequency Inverters
  • Freewheeling Diode in Inductive Loads
  • Reverse Polarity Protection

Features:

  • Low Forward Voltage Drop: Minimizes power losses and enhances efficiency.
  • High Surge Current Capability: Offers protection against voltage transients.
  • Fast Switching Speed: Facilitates use in high-frequency circuits.
  • Surface Mount Package: Enables automated assembly and compact designs.
  • RoHS Compliant: Adheres to environmental regulations.

Benefits:

  • Improved Power Efficiency: Reduced forward voltage drop results in lower power dissipation and greater efficiency.
  • Enhanced System Reliability: High surge current capability safeguards against voltage spikes.
  • Ideal for High-Frequency Applications: Quick switching speeds enable use in contemporary power electronics.
  • Compact Design: Surface mount packaging allows for smaller, more efficient product designs.
  • Reduced Thermal Dissipation: Minimal power losses lead to lower heat generation, prolonging component life and easing cooling requirements.

Additional Details:

The MBRS320_NL exhibits a maximum repetitive peak reverse voltage of 20V and a forward current of 3A. It is housed in an SMA (Surface Mount A) package. Its low forward voltage characteristics are particularly beneficial in applications where minimizing power loss is crucial. The robust design and substantial surge current capability ensure consistent performance, even under challenging operational conditions. The compact form factor makes it well-suited for space-constrained environments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess