EN
  • EN
  • DE

TPS51216MRUKREP

Part No TPS51216MRUKREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR DDR 2OUT 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001250-TPS51216MRUKREP
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Series D-CAP™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Product Status TPS51216
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 20-WQFN (3x3)
Package / Case 20-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian TPS51216MRUKREP CAD Model

Description

The TPS51216MRUKREP is a versatile and efficient synchronous buck controller from Texas Instruments, designed to provide a high-performance power management solution for DDR memory power supply applications. This advanced controller is specifically engineered to meet the rigorous demands of powering next-generation DDR2, DDR3, DDR3L, DDR4, and LPDDR3/4 memories, as well as other low output voltage applications.

Key Features:

  • Integrated FET Drivers: The device includes high- and low-side MOSFET drivers, which are optimized for efficient power conversion and provide robust drive capability.
  • Adjustable Output Voltage: The output voltage is adjustable and supports a wide range of memory standards, ensuring compatibility with various types of memory modules.
  • VTTREF Buffered Reference: It provides a buffered half VDDQ reference output (VTTREF) that tracks the VDDQ supply voltage, vital for DDR memory applications.
  • Active Power Management: The TPS51216MRUKREP features active power management that includes both a light-load efficiency mode and a shutdown mode, helping to minimize power consumption when the system is idle or off.
  • Thermal Protection: The device comes with built-in thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various conditions.
  • Overcurrent Protection: An overcurrent protection circuit helps to prevent damage to the power supply and the system in case of excessive current draw.

Applications:

The TPS51216MRUKREP is an ideal choice for a wide range of applications that require stable and efficient power supplies, such as:

  • Notebook Computers
  • Desktop Computers
  • Graphics Cards
  • Memory Modules
  • Networking and Telecommunication Equipment
  • Server Systems

With its advanced features and robust performance, the TPS51216MRUKREP from Texas Instruments is a go-to solution for designers looking to enhance the power management system of their DDR memory applications. Its compact design, combined with its comprehensive protection features, makes it a reliable and efficient choice for a wide array of electronic products.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9856 $50.7552
41+ $2.4497 $100.4377
64+ $2.3732 $151.8848
88+ $2.2966 $202.1008
113+ $2.2201 $250.8713
151+ $1.9904 $300.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,312 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess