EN
  • EN
  • DE

74HC154EN

Part No 74HC154EN
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713175-74HC154EN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC154EN CAD Model

Description

The 74HC154EN is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by Texas Instruments, a leader in semiconductor solutions, the 74HC154EN is a 4-to-16 line decoder/demultiplexer that offers a wide range of applications in the electronics industry.

Key Features

  • Logic Type: 4-to-16 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2 V to 6 V
  • High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (min)
  • Power Down Protection: Inputs and outputs on all pins can tolerate ≤ 20 mA
  • Output Capability: Standard
  • IC Output Type: Complementary, Non-Inverted
  • Propagation Delay: 19 ns (max) at VCC = 6 V
  • Operating Temperature: -40°C to +85°C

Applications

The 74HC154EN decoder/demultiplexer is suitable for various applications such as:

  • Memory decoding or data routing
  • Control systems
  • Computer systems
  • Instrumentation and test equipment
  • Digital signal processing

Product Description

The 74HC154EN is designed for high-performance memory-decoding or data-routing applications requiring very short propagation delay times. In high-performance memory systems, this decoder can be used to minimize the effects of system decoding. When employed as a demultiplexer, the 74HC154EN can distribute data from a single input line to any one of 16 outputs.

Its robust design allows it to support the demultiplexing function without additional gating. In addition, it includes an input enable (E) that, when held high, will disable the device and force all outputs high, providing a measure of output control during system debugging and testing.

The 74HC154EN's balanced propagation delay and transition times make it ideal for use in highly demanding environments, ensuring reliable and consistent performance. It is a critical component for designers looking to maximize system efficiency and speed in complex digital systems.

Overall, the 74HC154EN from Texas Instruments represents a blend of versatility, performance, and durability, making it a top choice for professionals in the electronics and digital design fields.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess