EN
  • EN
  • DE

MC7453L

Part No MC7453L
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077689-MC7453L
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC7453L CAD Model

Description

The MC7453L, manufactured by Rochester Electronics, is a re-manufactured or continuing production version of a TTL (Transistor-Transistor Logic) integrated circuit. While originally produced by other manufacturers, Rochester Electronics provides ongoing support for legacy components, ensuring availability for long-lifecycle applications.

Applications:

  • Legacy Systems: Used in older computer systems, industrial equipment, and test equipment where maintaining the original design is critical.
  • Digital Logic Circuits: Implements basic logic functions in a variety of digital circuits.
  • Educational Purposes: Used in electronics education and training to demonstrate basic digital logic concepts.

Features:

  • TTL Logic: Operates on the TTL logic standard, with a typical supply voltage of 5V.
  • AND-OR-INVERT Gate: Typically implements an AND-OR-INVERT (AOI) gate function. The precise function may vary depending on the specific variant.
  • DIP Package: Typically available in a Dual In-line Package (DIP) for easy prototyping and breadboarding.
  • Re-manufactured/Continuing Production: Rochester Electronics ensures continued availability of this legacy component.

Benefits:

  • Long-Term Availability: Rochester Electronics provides a reliable source for obsolete or end-of-life components.
  • Pin-for-Pin Compatibility: Designed to be a direct replacement for the original component.
  • Maintains System Functionality: Allows for repair and maintenance of legacy systems without redesign.

Additional Details:

The MC7453L operates with a 5V power supply. The propagation delay and power consumption characteristics are typical of TTL logic devices. Refer to the datasheet for specific electrical characteristics and logic function details. Rochester Electronics provides datasheets and technical support for their re-manufactured and continuing production components.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess