EN
  • EN
  • DE

MAX9178EUE

Part No MAX9178EUE
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 400 Mbps
Maximum Operating Temperature 85 °C
Max Power Dissipation 755 mW
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Drivers 4
Number of Receivers 4
Operating Supply Voltage 3.3 V
Propagation Delay 2 ns
RoHS Non-Compliant
Win Source Part Number 1075829-MAX9178EUE
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9178EUE CAD Model

Description

The MAX9178EUE from Maxim Integrated is a high-speed, low-power, quad, differential LVDS/LVPECL-to-LVDS repeater designed to extend the reach of high-speed data transmission in networking, telecom, and computing applications. This component is part of Maxim's extensive line of interface and interconnect solutions, which are known for their reliability and performance.

Key Features

  • Interface Compatibility: The device accepts low-voltage differential signaling (LVDS) or low-voltage positive emitter-coupled logic (LVPECL) inputs and converts them to LVDS outputs, providing versatile connectivity options.
  • High Data Rates: It supports data rates up to 800Mbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: The MAX9178EUE is designed for low-power operation, which helps to reduce the overall power consumption of the system it is integrated into.
  • Small Footprint: Housed in a compact 16-pin TSSOP package, the device saves valuable board space in dense electronic assemblies.
  • Reduced EMI: The repeater features integrated 100Ω termination resistors which minimize electromagnetic interference (EMI), ensuring signal integrity in sensitive applications.
  • Extended Temperature Range: It operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial environments.

Applications

The MAX9178EUE is ideal for a variety of applications where high-speed data transmission is critical. These include:

  • Backplane and cable data transmission
  • Cellular base stations
  • Network switches and routers
  • High-speed computer servers
  • Telecommunications equipment

Ordering Information

The device is available in the 16-pin TSSOP package and is specified over the extended -40°C to +85°C temperature range. For more information or to place an order, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess