EN
  • EN
  • DE

MC9S08RG32FJE

Part No MC9S08RG32FJE
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer Freescale Semiconductor - NXP
Series S08
Package Bulk
Core Processor S08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926443-MC9S08RG32FJE
Ultra Librarian 3D Model Ultra Librarian MC9S08RG32FJE CAD Model

Description

The MC9S08RG32FJE is a microcontroller unit (MCU) manufactured by Rochester Electronics. It belongs to the S08 family of microcontrollers from NXP Semiconductors (now manufactured and supplied by Rochester Electronics). This MCU is designed for embedded applications requiring a balance of processing power, memory, and peripheral integration. The S08 core offers efficient processing capabilities, while the integrated peripherals provide versatile connectivity and control options.

Applications:

  • Industrial Control Systems: Used for controlling various industrial processes, such as motor control, temperature control, and pressure monitoring.
  • Automotive Electronics: Employed in automotive applications, such as body control modules, instrument clusters, and sensor interfaces.
  • Consumer Electronics: Integrated into consumer electronic devices, such as appliances, remote controls, and gaming peripherals.
  • Medical Devices: Used in medical devices, such as patient monitoring systems, diagnostic equipment, and portable medical instruments.
  • Building Automation: Utilized in building automation systems, such as lighting control, HVAC control, and security systems.

Features:

  • S08 Core: Provides efficient processing with low power consumption.
  • Flash Memory: Equipped with on-chip flash memory for program storage and data logging.
  • RAM: Includes on-chip RAM for data storage and processing.
  • Integrated Peripherals: Offers a wide range of peripherals, including UART, SPI, I2C, ADC, timers, and PWM modules.
  • Low Power Modes: Supports various low power modes for energy-efficient operation.

Benefits:

  • Efficient Processing: S08 core provides sufficient processing power for a wide range of embedded applications.
  • Memory Integration: On-chip flash memory and RAM simplify the design process and reduce system cost.
  • Versatile Connectivity: Integrated peripherals enable seamless communication with external devices and sensors.
  • Energy Efficiency: Low power modes extend battery life in portable applications.
  • Design Flexibility: Wide range of peripherals and memory options provide design flexibility.

The MC9S08RG32FJE microcontroller typically operates at a frequency of up to 40 MHz, providing sufficient processing power for many embedded applications. It supports various power-saving modes to minimize energy consumption during idle periods. The integrated peripherals enable seamless communication with external devices and sensors. The device is available in various package options, making it suitable for diverse board layouts and application requirements. The on-chip flash memory allows for storing program code and data, while the RAM provides temporary storage for data processing.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess