EN
  • EN
  • DE

MG80286-10/B

Part No MG80286-10/B
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025537-MG80286-10/B
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MG80286-10/B CAD Model

Description

The MG80286-10/B, manufactured by Rochester Electronics, is a 16-bit microprocessor that is a successor to the Intel 8086 and 8088 processors. Rochester Electronics specializes in manufacturing end-of-life and mature products, ensuring continued availability of this important processor.

Applications:

  • Industrial control systems
  • Embedded systems requiring 16-bit processing
  • Retro computing projects and repairs
  • Legacy computer systems
  • Automated testing equipment

Features:

  • 16-bit Architecture: 16-bit data bus and address bus (expanded beyond the 8086).
  • Clock Speed: 10 MHz operation.
  • Memory Management: Supports protected mode operation with memory management capabilities.
  • Addressing: Up to 16 MB of addressable memory.
  • Instruction Set: Upward compatible with the 8086 instruction set, with added instructions for protected mode operation.
  • Package: Typically available in a 68-pin PLCC (Plastic Leaded Chip Carrier) or PGA (Pin Grid Array) package.

Benefits:

  • Extended Memory Addressing: Supports significantly more memory than its predecessors.
  • Protected Mode Operation: Enables multitasking and memory protection features.
  • Improved Performance: Higher clock speed and enhanced instruction set compared to the 8086.
  • Continued Availability: Rochester Electronics ensures a reliable supply of this mature product.
  • Compatibility: Can run existing 8086/8088 software (in real mode).

Additional Details:

The MG80286-10/B from Rochester Electronics is often used in applications where the original Intel 80286 is no longer available or cost-effective. It provides a reliable replacement option for maintaining and extending the lifespan of existing systems. The processor supports two operating modes: real mode (compatible with the 8086) and protected mode (which provides memory protection and multitasking capabilities). Understanding the differences between these modes is crucial for programming and system configuration. Rochester Electronics reverse engineers or uses original intellectual property to produce the MG80286-10/B, ensuring it meets the original specifications. Refer to the datasheet for complete electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess