EN
  • EN
  • DE
  • IT

TD27C256-25

Part No TD27C256-25
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098738-TD27C256-25
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD27C256-25 CAD Model

Description

The TD27C256-25 is a CMOS Erasable Programmable Read-Only Memory (EPROM) manufactured by various vendors, including Rochester Electronics. As an EPROM, it is a non-volatile memory device that can be electrically erased and reprogrammed. The '25' in the part number likely indicates an access time of 250ns. These chips were commonly used in embedded systems, firmware storage, and various other applications where non-volatile storage and re-programmability were required.

Applications:

  • Embedded Systems: Used for storing firmware and program code in embedded systems.
  • Industrial Control Systems: Employed in industrial control equipment for storing configuration data and control programs.
  • Computer Peripherals: Utilized in computer peripherals such as printers, scanners, and network devices.
  • Telecommunications Equipment: Used in telecommunications equipment for storing firmware and configuration data.
  • Automotive Electronics: Employed in automotive electronic systems for storing engine control parameters and other critical data.

Features:

  • 256Kbit Capacity: Offers a storage capacity of 256 kilobits (32 kilobytes).
  • CMOS Technology: Utilizes CMOS (Complementary Metal-Oxide-Semiconductor) technology for low power consumption.
  • Erasable and Reprogrammable: Can be erased using ultraviolet (UV) light and reprogrammed electrically.
  • Fast Access Time: Features an access time of 250ns, allowing for fast data retrieval.
  • Non-Volatile Memory: Retains stored data even when power is removed.
  • JEDEC Standard Pinout: Conforms to JEDEC standard pinout configurations for easy interchangeability.

Benefits:

  • Flexibility: Allows for easy updating and modification of firmware or program code.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Reliable Data Storage: Provides reliable non-volatile data storage for critical information.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Industry Standard: Adheres to industry standards, ensuring compatibility and ease of integration.

Additional Details:

The TD27C256-25 typically requires a 5V power supply for operation. It is erased by exposing the die to ultraviolet light through a quartz window on the package. The programming process involves applying specific voltage levels to the address and data pins. Detailed specifications include supply voltage range, operating temperature range, and programming characteristics. It's crucial to consult the specific datasheet from the manufacturer (e.g., Rochester Electronics or the original manufacturer) for precise electrical characteristics and programming procedures. These EPROMs are suitable for various applications where firmware updates or configuration changes are required, offering a balance of reprogrammability and non-volatility.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Infineon Technologies
Contact for details
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess