EN
  • EN
  • DE

2SA1633

Part No 2SA1633
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036599-2SA1633
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1633 CAD Model

Description

The 2SA1633 is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for various applications, including audio amplifiers, switching circuits, and general-purpose amplification. This transistor is known for its high gain and low noise characteristics, making it suitable for sensitive analog applications.

Applications:

  • Audio Amplifiers (Pre-amplifiers, Power Amplifiers)
  • Switching Circuits
  • General Purpose Amplification
  • Voltage Regulators
  • Current Sources

Features:

  • High Gain (hFE): Provides excellent amplification performance.
  • Low Noise: Minimizes unwanted noise in sensitive analog circuits.
  • Low Saturation Voltage: Ensures efficient operation with minimal power loss.
  • High Collector Current: Enables driving relatively large loads.
  • Compact Package: Facilitates high-density mounting.

Benefits:

  • Superior Audio Quality: High gain and low noise contribute to excellent audio reproduction.
  • Efficient Operation: Low saturation voltage reduces power consumption and heat generation.
  • Versatile Application: Suitable for a wide range of amplifier and switching circuits.
  • Simplified Circuit Design: High gain simplifies circuit design by requiring fewer components.
  • Increased Reliability: Robust construction ensures stable and reliable performance.

Additional Details:

The 2SA1633 has a typical collector current rating of 150mA and a collector-emitter voltage rating of -50V. The typical hFE (DC current gain) is in the range of 200 to 400, providing excellent amplification capabilities. The transistor is typically housed in a small signal package such as a SOT-23 or similar, making it suitable for surface mount assembly. Its low noise characteristics make it particularly well-suited for use in pre-amplifier stages of audio amplifiers. The transistor's high gain simplifies the design of amplification circuits by reducing the need for multiple cascaded stages. The materials used in its construction are selected to ensure high reliability and long-term stability, even under demanding operating conditions. Its performance characteristics and compact size make it a popular choice for various consumer and industrial electronic devices.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess