EN
  • EN
  • DE

2SA1774EBFTLR

Part No 2SA1774EBFTLR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815129-2SA1774EBFTLR
Ultra Librarian 3D Model Ultra Librarian 2SA1774EBFTLR CAD Model

Description

The 2SA1774EBFTLR is a PNP bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for switching and amplification applications in various electronic circuits. This transistor features a low saturation voltage, making it suitable for applications where minimizing power loss is important.

Applications:

  • Switching circuits
  • Amplification circuits
  • Motor control
  • Power management
  • Audio amplifiers

Features:

  • PNP Bipolar Junction Transistor: Suitable for switching and amplification.
  • Low saturation voltage: Minimizes power loss in switching applications.
  • High current gain (hFE): Provides good amplification characteristics.
  • Small signal amplification: Can be used for small signal amplifier circuits.
  • RoHS Compliant: Lead-free and RoHS Compliant.

Benefits:

  • Efficient switching: Low saturation voltage reduces power dissipation.
  • High gain amplification: Amplifies signals effectively.
  • Versatile application: Suitable for a wide range of circuits.
  • Improved performance: Delivers reliable switching and amplification.
  • Environmentally friendly: Complies with RoHS standards.

The 2SA1774EBFTLR is typically used in applications where a PNP transistor is needed for switching or amplification purposes. Its high current gain allows for effective amplification of small signals. Consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, gain characteristics, and thermal resistance. Proper biasing is crucial for optimal performance. The device is available in a surface-mount package, making it suitable for automated assembly processes. This transistor provides a reliable and efficient solution for various electronic circuit designs.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess