EN
  • EN
  • DE

BD4849FVE

Part No BD4849FVE
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152689-BD4849FVE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4849FVE CAD Model

Description

The BD4849FVE is a voltage detector IC produced by Rohm Semiconductor, designed to monitor supply voltage levels and generate a reset signal when the voltage drops below a predefined threshold. This supervisory function is crucial for maintaining stable operation in various electronic systems, especially those powered by batteries or subject to fluctuating power sources. The device prevents data corruption and system malfunctions by ensuring a controlled reset during undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Memory Protection: Safeguards data stored in volatile memory by initiating a reset or shutdown sequence when the supply voltage drops below a critical level.
  • Power Management Systems: Monitors voltage levels in power management circuits and provides a reset signal to protect sensitive components from undervoltage conditions.
  • Automotive Electronics: Ensures reliable operation of automotive electronic systems by detecting and responding to undervoltage conditions, which may occur due to battery drain or electrical disturbances.
  • Industrial Control Systems: Used in industrial control equipment to maintain stable and safe operation in environments with fluctuating power supplies.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the supply voltage with a defined threshold, ensuring accurate detection of undervoltage conditions.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Open Drain Output: Provides a flexible output that can be easily interfaced with various logic circuits and microcontrollers.
  • Compact Package: Available in a small package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures, ensuring stable performance in various environments.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage, providing a stable and clean reset signal.

Benefits

  • Improved System Reliability: Enhances system reliability by preventing malfunctions and ensuring controlled resets during undervoltage conditions.
  • Data Integrity: Protects data stored in volatile memory from corruption by triggering a reset before the data can be compromised.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Easy integration into existing systems, simplifying the design process and reducing development time.
  • Cost-Effective Solution: Provides a cost-effective way to monitor and protect electronic systems from voltage fluctuations.

Additional Details

The BD4849FVE requires an external pull-up resistor for the open-drain output. The threshold voltage is factory-set and precisely calibrated. The device is RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess