EN
  • EN
  • DE

2SB1010

Part No 2SB1010
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description TRANSISTORS TO 92L TO-92LS MRT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124735-2SB1010
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SB1010 CAD Model

Description

The 2SB1010 is a silicon PNP epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for high-current switching and amplifier applications. This transistor is commonly used in power supplies, motor control circuits, and audio amplifiers due to its high current handling capability and low saturation voltage.

Applications:

  • Power supplies: Used in switching regulators and DC-DC converters.
  • Motor control circuits: Employed in motor drivers for controlling the speed and direction of motors.
  • Audio amplifiers: Used in output stages of audio amplifiers for driving speakers.
  • Switching circuits: Used as a high-current switch for controlling various loads.
  • General-purpose amplification: Can be used in various amplifier circuits.

Features:

  • High current capability: Handles high collector current.
  • Low saturation voltage: Minimizes power loss in saturation.
  • High power dissipation: Can dissipate a significant amount of power.
  • Fast switching speed: Allows for efficient switching operation.
  • Complementary NPN transistor available: Can be used in complementary circuits.

Benefits:

  • Efficient power handling: High current capability and low saturation voltage improve efficiency.
  • Versatile applications: Suitable for a wide range of power switching and amplifier applications.
  • Reliable performance: Ensures stable operation over a wide range of operating conditions.
  • Easy to use: Simple to implement in various circuit designs.
  • Cost-effective solution: Provides a cost-effective solution for high-current applications.

Additional Details:

The 2SB1010 transistor requires proper heat sinking to dissipate heat generated during operation. It should be operated within its specified voltage and current ratings. The transistor is typically available in a TO-220 or similar package.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess