EN
  • EN
  • DE

2SB1238

Part No 2SB1238
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Medium power transistor (-80V, -0.7A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124830-2SB1238
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1238 CAD Model

Description

The 2SB1238 is a silicon PNP epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for use in a variety of amplifier and switching applications. This transistor is known for its high current capability and low saturation voltage, making it suitable for demanding circuits.

Applications

  • Audio Amplifiers: Used in audio amplification stages for signal amplification.
  • Switching Circuits: Employed as a switch in various electronic circuits.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation.
  • Motor Drivers: Used to control and drive small DC motors.
  • Linear Regulators: Implemented in linear voltage regulators for stable voltage output.

Features

  • PNP Epitaxial Planar Transistor: High-performance transistor structure.
  • High Collector Current (IC): Capable of handling significant current levels.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation in saturated state.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Low Output Capacitance (Cob): Reduces signal distortion at high frequencies.
  • Compact Package: Suitable for space-constrained applications.

Benefits

  • High Performance Amplification: Delivers excellent amplification characteristics for audio and signal processing.
  • Efficient Switching: Low saturation voltage reduces power losses in switching applications.
  • High Current Handling Capability: Suitable for driving loads requiring high current.
  • Reliable Operation: Proven design ensures stable and reliable performance.
  • Compact Design: Small package size enables integration into space-constrained applications.

Additional Details

The 2SB1238 is typically used in applications where high current amplification or efficient switching is required. Its high collector current capability allows it to drive relatively large loads, while its low saturation voltage minimizes power dissipation when used as a switch. The transistor also features a high current gain, making it suitable for amplifying weak signals. The 2SB1238 is available in a through-hole package, facilitating easy mounting and soldering. Furthermore, its robust design ensures reliable operation over a wide range of temperature and voltage conditions. This transistor is widely used in various electronic circuits, ranging from audio amplifiers to power supplies.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
ON Semiconductor
Need more? Email Us
Samsung
Lowest to $6.5223
Samsung
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
UTC
Lowest to $0.0622
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4195 $58.7300
340+ $0.3443 $117.0620
520+ $0.3335 $173.4200
720+ $0.3227 $232.3440
930+ $0.3120 $290.1600
1,240+ $0.2797 $346.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess