EN
  • EN
  • DE
  • IT

2SC2411K-R

Part No 2SC2411K-R
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 32V 0.5A 3-Pin SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 155242-2SC2411K-R
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2411KR
Introduction Date November 24, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 2SC2411K-R CAD Model

Description

Overview

The 2SC2411K-R is an NPN bipolar junction transistor that embodies high efficiency and reliability, making it a staple in both consumer and industrial electronics. This component is particularly suited for low to medium power applications, bringing a balance of performance and cost.

Features and Benefits

  • Excellent Thermal Stability: Performs consistently across a range of temperatures, enhancing its reliability.
  • High Frequency Response: Supports high-speed applications with minimal signal distortion.
  • Energy Efficiency: Low power dissipation ensures extended uptime, especially in portable applications.
  • Robust Packaging: Durable and compact, suitable for densely packed circuit designs.
  • High Collector Current: Facilitates higher output with lower input signals due to greater current gain.

Applications

  • Key component in RF and IF amplifiers for radio frequency applications.
  • Suited for LED drivers in various lighting solutions.
  • Integral to digital logic circuits for switching roles.
  • Commonly used in variable frequency drives for motor control.
  • Valuable in sensor circuit design for signal processing.

Additional Details

The 2SC2411K-R's construction ensures it delivers consistent results, even under fluctuating environmental conditions. Its design emphasizes low electromagnetic interference, making it optimal for sensitive applications. Moreover, its compact form factor does not compromise its operational integrity, maintaining high efficiency across its lifecycle. Engineers value this product for its predictable performance metrics, which streamline the development of stable and economical electronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6041 $117.7995
300+ $0.5856 $175.6800
410+ $0.5660 $232.0600
530+ $0.5475 $290.1750
710+ $0.4909 $348.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess