EN
  • EN
  • DE

2SC5730TLQ

Part No 2SC5730TLQ
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 1A TSMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer Rohm Semiconductor
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 30V
Vce Saturation (Max) @ Ib, Ic 300mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 100mA, 2V
Power - Max 500mW
Frequency - Transition 270MHz
Mounting Style SMD/SMT
Package SC-96
Manufacturer Device Package TSMT3
Win Source Part Number 097804-2SC5730TLQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5730TLQ CAD Model

Description

The 2SC5730TLQ emerges as a highly reliable NPN transistor designed for flexibility and efficiency across a wide range of applications.

Features and Benefits

  • Efficient Thermal Management: Crafted to handle high temperatures effectively, ensuring sustainable performance.
  • Dynamic Frequency Response: Covers a broad frequency range, making it suitable for diverse electronic needs.
  • High Collector-Base Voltage: Supports higher voltages, making it adaptable to different circuit demands.
  • Compact Design: Enables easy installation and space-saving in compact electronic assemblies.

Applications

  • Consumer Electronics: Used in gadgets like TVs and home audio systems for signal enhancement and control.
  • Battery Chargers: Fits well into circuits aimed at efficient battery management and charging operations.
  • Lighting Solutions: Advancements in light circuitry can effectively employ this transistor for improved performance.
  • Communication Systems: Instrumental in systems requiring rapid data transmission with minimal interference.

Additional Details

The specificity in design and application range makes the 2SC5730TLQ a popular choice among electronic enthusiasts and professionals. It is known for matching high reliability with operational efficiency. The transistor also allows for enhanced signal integrity and power conservation, reducing heat generation and improving the lifespan of the end application. The practical design allows it to fit a variety of PCBs, offering a seamless addition to electronic solutions in both commercial and personal settings. Delivered with high precision and thorough testing for quality assurance, the 2SC5730TLQ continues to stand out in the market for its outstanding value and performance characteristics, paving the way for advanced circuitry capabilities.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess