EN
  • EN
  • DE

2SCR372P5T100

Part No 2SCR372P5T100
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815345-2SCR372P5T100
Ultra Librarian 3D Model Ultra Librarian 2SCR372P5T100 CAD Model

Description

The 2SCR372P5T100 is a bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for amplifier and high-speed switching applications. This transistor is characterized by its low saturation voltage and high current capability, making it suitable for efficient power management and signal amplification in various electronic circuits.

Applications

  • Amplifier circuits
  • High-speed switching circuits
  • Power management systems
  • DC-DC converters
  • Motor control circuits

Features

  • Low saturation voltage: Minimizes power loss and improves efficiency.
  • High current capability: Handles significant current loads without degradation.
  • High hFE (current gain): Provides substantial amplification of input signals.
  • Fast switching speed: Enables rapid switching transitions for high-frequency applications.
  • Compact surface-mount package: Facilitates easy integration into dense circuit layouts.

Benefits

  • Improved energy efficiency due to low saturation voltage.
  • Enhanced performance in amplifier applications due to high current gain.
  • Reduced power dissipation, leading to cooler operation and longer component life.
  • Increased system responsiveness because of fast switching speeds.
  • Simplified circuit design with the compact surface-mount package.

Technical Specifications

The 2SCR372P5T100 typically features a collector-emitter voltage (VCEO) of around 50V, a collector current (IC) of approximately 2A, and a power dissipation (PD) of about 500mW. The specific hFE value varies but is generally high, ensuring robust amplification. Its operating temperature range is usually from -55°C to +150°C, making it suitable for a wide range of environments. The package is typically SOT-23 or similar surface-mount type.

This transistor is commonly used in portable devices, consumer electronics, and industrial control systems where efficient and reliable switching and amplification are essential.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess