EN
  • EN
  • DE

2SD1468S R

Part No 2SD1468S R
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case to92
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751234-2SD1468S R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1468S R CAD Model

Description

The 2SD1468S R is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It's primarily designed for switching and amplifier applications requiring high voltage and fast switching speeds. This transistor is commonly used in power supplies, motor control circuits, and various other industrial and consumer electronic devices.

Applications:

  • Power Supplies: Used in switching power supplies for various electronic devices.
  • Motor Control: Employed in motor control circuits for driving small to medium-sized motors.
  • Lighting Systems: Found in electronic ballast circuits for fluorescent and LED lighting systems.
  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Inverters: Incorporated in inverter circuits for converting DC voltage to AC voltage.

Features:

  • High Voltage: Features a high collector-emitter voltage (VCEO) rating.
  • High Current: Capable of handling a substantial collector current (IC).
  • Fast Switching Speed: Designed for fast switching applications.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Gain: Provides high current gain (hFE) for amplification purposes.
  • Epitaxial Planar Structure: Ensures reliable performance and stable characteristics.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Efficient Switching: Enables efficient switching in power supply and motor control applications.
  • High Reliability: Provides reliable performance in demanding environments.
  • Design Flexibility: Offers design flexibility with its high voltage and current capabilities.
  • Compact Size: Available in a compact package for space-constrained applications.
  • Easy to Use: Simple to integrate into existing circuits.

The 2SD1468S R's specifications include a collector-emitter voltage (VCEO) of typically 400V or higher, a collector current (IC) of several amperes, and a power dissipation rating suited for medium-power applications. The transistor exhibits a typical current gain (hFE) in the range of 10 to 50 at a specified collector current and voltage. Its operating junction temperature ranges from -55°C to +150°C, ensuring its robustness in various thermal conditions. The device is commonly available in a TO-251 or similar through-hole package. Its high voltage and current handling capabilities combined with its fast switching speed make it an excellent choice for designers seeking reliable and efficient switching performance.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9905 $59.8575
36+ $3.2744 $117.8784
55+ $3.1716 $174.4380
76+ $3.0700 $233.3200
98+ $2.9672 $290.7856
131+ $2.6611 $348.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess