EN
  • EN
  • DE

2SD1664-Q

Part No 2SD1664-Q
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967072-2SD1664-Q
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1664-Q CAD Model

Description

The 2SD1664-Q is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for high-current switching and amplification applications.

Applications

  • High-current switching circuits
  • Motor control circuits
  • DC-DC converters
  • Relay driving circuits
  • Power amplifier stages

Features

  • High Collector Current: Capable of handling a collector current (Ic) of up to 3A.
  • Low Saturation Voltage: Offers a low collector-emitter saturation voltage (VCE(sat)) which minimizes power loss during switching.
  • High hFE: Exhibits a high DC current gain (hFE), enabling efficient amplification.
  • Fast Switching Speed: Provides fast switching speeds, suitable for high-frequency applications.
  • Epitaxial Planar Construction: Ensures high reliability and performance.

Benefits

  • Efficient Switching: The low saturation voltage ensures efficient switching operation, minimizing power dissipation and improving overall system efficiency.
  • High Current Handling Capability: The 3A collector current rating makes it suitable for driving high-current loads such as motors and relays.
  • Simplified Circuit Design: The high hFE allows for simpler circuit designs with fewer components.
  • Reliable Performance: The epitaxial planar construction ensures stable and reliable performance over a wide range of operating conditions.
  • Compact Design: Allows for use in space-constrained applications.

Technical Specifications

Collector-Emitter Voltage (VCEO): 60V

Collector-Base Voltage (VCBO): 70V

Emitter-Base Voltage (VEBO): 7V

Collector Current (IC): 3A

Collector Power Dissipation (PC): 10W

DC Current Gain (hFE): Typically 100-320 (at IC = 1A, VCE = 2V)

Operating Junction Temperature (Tj): 150°C

Storage Temperature (Tstg): -55°C to +150°C

The 2SD1664-Q is available in a through-hole package, which facilitates easy mounting on PCBs.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
IBM
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess