EN
  • EN
  • DE

2SD1759

Part No 2SD1759
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 40V 2A SOT-428
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity NPN - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1.5V @ 1.2mA, 600mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 1000 @ 500mA, 3V
Maximum Power Dissipation 1W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package CPT3
Win Source Part Number 053663-2SD1759
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1759 CAD Model

Description

2SD1759 Transistor Overview

The 2SD1759 is a robust NPN bipolar junction transistor renowned for its exceptional current handling and high efficiency. Designed to meet the needs of both industrial and consumer electronic devices, this transistor provides reliability and performance in critical applications.

Features and Benefits

  • Exceptional Current Handling: Capable of managing current loads up to 10A, making it well-suited for heavy-duty applications.
  • Efficient Power Use: A low collector-emitter saturation voltage reduces power loss, increasing the overall efficiency of the system.
  • Sturdy Build: Constructed to handle extreme environmental conditions, ensuring durability and consistent operation.
  • Versatile Frequency Range: Accommodates a broad spectrum of frequency needs, enhancing its applicability across various projects.
  • Space-Conserving Design: Packaged in a TO-220 configuration, allowing for optimal use of PCB space, crucial in compact designs.

Applications and Projects

  • High-Power Amplifiers
  • Energy Conversion Units
  • Servo Motor Controls
  • Industrial Power Supplies
  • Regulatory and Switching Devices

The 2SD1759 is ideal for professional-grade electronic products that demand high reliability and operational efficiency. Its capacity to handle significant power loads places it in high esteem among engineers designing everything from consumer electronics to robust industrial equipment.

Additional Details

The 2SD1759 complies with the latest environmental standards, including RoHS, ensuring it is as environmentally friendly as it is effective. Its superior thermal performance means it can function effectively even in high-temperature environments, significantly reducing the likelihood of heat-related malfunctions. The ease of incorporating the 2SD1759 into new and existing designs makes it a versatile and indispensable choice for electronic professionals.

Ultimately, the 2SD1759 is noted for its capability, efficiency, and reliability, making it an essential component in both cutting-edge and traditional electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess