Product Overview
The 2SD1767 T100Q/R is a high-performance NPN transistor, distinguished by its ability to efficiently manage and modulate substantial power levels. Engineered for both commercial and industrial applications, it integrates smoothly into modern electronic systems.
Applications and Projects
- DC-DC converters
- Audio amplification systems
- Data communication devices
- Robotics and automation
- Electronic ballast circuitry
Features and Benefits
- Robust Collector Emitter Voltage: Can handle up to 120V, enhancing its utility in high-voltage applications.
- High Collector Current: With a collector current rating of 5A, it caters to heavy-duty performance needs.
- Efficient Thermal Management: Built to dissipate heat effectively, ensuring consistent operation in demanding conditions.
- Rapid Switching Capability: Proffers fast switching speeds for optimized performance in dynamic applications.
- Durability: Comes with a design that guarantees resilience against stress and extreme operational environments.
Additional Information
The 2SD1767 T100Q/R is structured to meet the rigorous demands of modern-day electronic applications. Its adept handling of electrical loads and resilience against environmental challenges make it a preferred choice for engineers and developers. By integrating this transistor into circuits, users can expect enhanced reliability, supporting the seamless execution of complex tasks.