EN
  • EN
  • DE

2SD2451

Part No 2SD2451
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description 1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126514-2SD2451
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2451 CAD Model

Description

The 2SD2451 is a silicon NPN triple diffusion planar transistor manufactured by Rohm Semiconductor. It is specifically designed for high-voltage switching applications. This transistor boasts a high breakdown voltage and fast switching speeds, making it suitable for power supplies, motor control circuits, and other high-voltage applications.

Applications:

  • Switching Regulators
  • Inverters
  • Motor Control Circuits
  • Power Supplies
  • High-Voltage Switching Applications

Features:

  • NPN Triple Diffusion Planar Transistor
  • High Breakdown Voltage (VCBO = 1500V)
  • High Collector Current (IC = 5A)
  • Fast Switching Speed
  • Low Saturation Voltage
  • RoHS Compliant

Benefits:

  • Suitable for high-voltage applications due to its high breakdown voltage.
  • Enables efficient switching operation due to its fast switching speed.
  • Minimizes power loss due to its low saturation voltage.
  • Can handle high current loads.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The 2SD2451 features a collector-emitter voltage (VCEO) rating of 800V, and an emitter-base voltage (VEBO) of 7V. It is typically available in a TO-3P package. The transistor’s high voltage and current capabilities, combined with its switching speed, make it a robust solution for demanding power electronic circuits. The triple diffusion process enhances the transistor's ability to withstand high voltages and provides improved ruggedness. It is crucial to adhere to the manufacturer's recommendations regarding heat sinking to prevent overheating and ensure reliable operation.

For comprehensive specifications, refer to the Rohm Semiconductor datasheet for the 2SD2451. The datasheet contains detailed information on parameters such as forward current transfer ratio (hFE), collector cutoff current (ICBO), and emitter cutoff current (IEBO). Understanding and adhering to these specifications is essential for optimal circuit design and performance. Proper design of the gate drive circuit is also crucial for achieving the desired switching speeds and minimizing switching losses.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess