EN
  • EN
  • DE

BA033LBSG2

Part No BA033LBSG2
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-153SM
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 722521-BA033LBSG2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BA033LBSG2 CAD Model

Description

The BA033LBSG2 is a fixed output, low-dropout (LDO) linear regulator manufactured by Rohm Semiconductor. This regulator is designed to provide a stable 3.3V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the output voltage. It also includes built-in protection features for reliable operation.

Applications

  • Microcontroller Power Supply: Provides regulated power for microcontrollers in embedded systems.
  • FPGA and Logic Power Supply: Used to supply stable voltage to FPGAs and other logic devices.
  • Sensor Systems: Powers sensors in industrial and environmental monitoring applications.
  • Battery-Powered Devices: Efficiently regulates voltage in portable devices to extend battery life.
  • Wireless Communication Modules: Supplies power to wireless modules, such as Bluetooth and Wi-Fi transceivers.

Features

  • Fixed 3.3V Output Voltage: Offers a stable and precise 3.3V output.
  • Low Dropout Voltage: Allows for efficient operation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Short Circuit Protection: Safeguards the regulator and the load from short circuits.
  • Low Quiescent Current: Minimizes power consumption in standby mode, improving efficiency.

Benefits

  • Stable Voltage Supply: Ensures a consistent and accurate voltage for sensitive electronic components.
  • Enhanced System Reliability: Protection features improve the overall reliability of the system by preventing damage from electrical faults.
  • Extended Battery Life: Low quiescent current extends battery life in portable applications.
  • Simplified Power Management: Easy to integrate into various power supply designs with minimal external components.
  • Efficient Operation: Low dropout voltage maximizes efficiency, reducing power loss and heat generation.

Additional Details

The BA033LBSG2 typically comes in a compact surface-mount package, such as a SOT-89 or similar. It requires minimal external components, usually just input and output capacitors for stability. The datasheet provides comprehensive information on its electrical characteristics, thermal performance, and recommended operating conditions. It is essential to adhere to the specified input voltage range, output current limits, and thermal management guidelines to ensure proper operation and prevent damage. The fixed 3.3V output simplifies design and reduces the number of external components required. This regulator is also designed to have excellent transient response and load regulation.

This LDO regulator is a suitable choice for applications requiring a stable, efficient, and protected 3.3V power supply. Its integrated protection features and low dropout voltage make it a versatile component for various electronic systems, particularly in battery-powered and portable devices.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess