The TE Connectivity 4525DO-TP5AS005GPF is a pressure sensor designed for a wide range of applications requiring accurate and reliable pressure measurement. This sensor is part of TE Connectivity's extensive portfolio of sensors and transducers, known for their performance and durability.
Applications
- Medical devices such as ventilators, sleep apnea machines, and blood pressure monitors.
- HVAC systems for monitoring and controlling air pressure in ventilation ducts.
- Industrial automation equipment for measuring pressure in pneumatic and hydraulic systems.
- Aerospace applications for altitude and airspeed measurement.
- Automotive applications for manifold absolute pressure (MAP) sensing and tire pressure monitoring systems (TPMS).
Features
- Digital output (typically I2C or SPI) for easy integration with microcontrollers and other digital systems.
- Compensated and calibrated for accurate pressure readings over a wide temperature range.
- Small form factor for space-constrained applications.
- Low power consumption for battery-powered devices.
- Robust design for reliable performance in harsh environments.
Benefits
- Precise pressure measurement, ensuring accurate and reliable control in critical applications.
- Easy integration, simplifying system design and reducing development time.
- Stable performance, maintaining accuracy over temperature variations.
- Long-term reliability, minimizing maintenance and replacement costs.
- Compact design, enabling use in space-constrained devices.
The 4525DO-TP5AS005GPF pressure sensor utilizes MEMS (Micro-Electro-Mechanical Systems) technology to achieve high accuracy and stability. It is designed for both gauge and absolute pressure measurement, making it suitable for a variety of applications. The sensor is typically supplied with digital calibration data, allowing for plug-and-play integration into existing systems.
Technical Specifications:
- Pressure Range: 0-5 PSI (Gauge)
- Accuracy: Typically ±0.25% Full Scale Span (FSS)
- Operating Temperature Range: -40°C to +85°C
- Output Type: Digital (I2C or SPI)
- Supply Voltage: 3.3V or 5V (typically)