EN
  • EN
  • DE

BA10358F-SE2

Part No BA10358F-SE2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818700-BA10358F-SE2
Ultra Librarian 3D Model Ultra Librarian BA10358F-SE2 CAD Model

Description

The BA10358F-SE2 is a dual operational amplifier manufactured by Rohm Semiconductor. This amplifier is designed for a wide range of applications due to its low power consumption, high gain, and stable performance. It is suitable for both general-purpose amplification and more specialized tasks.

Applications

  • Audio amplification
  • Signal conditioning
  • Active filters
  • Voltage followers
  • Instrumentation amplifiers

Features

  • Dual operational amplifier in a single package
  • Low supply current
  • Wide operating voltage range
  • High open-loop voltage gain
  • Short-circuit protection
  • Internal frequency compensation

Benefits

  • Reduced component count due to dual amplifier configuration, saving board space and cost.
  • Low power consumption extends battery life in portable devices.
  • Stable operation across a wide range of conditions ensures reliable performance.
  • High gain allows for amplification of weak signals.
  • Protection features prevent damage from short circuits and voltage spikes.
  • Simplified circuit design due to internal frequency compensation.

Additional Details

The BA10358F-SE2 operates from a single or dual power supply. It is available in a surface-mount package, making it suitable for modern electronic designs. The amplifier's high input impedance and low input bias current contribute to its overall performance and accuracy. It's designed for use in applications where space and power consumption are critical factors. Its rail-to-rail output capability allows for a wider dynamic range and improved signal-to-noise ratio.

This operational amplifier exhibits excellent stability and is designed to minimize oscillations. It is commonly used in industrial control systems, audio equipment, and various sensor applications. The BA10358F-SE2 provides a cost-effective and reliable solution for a variety of amplification needs, ensuring optimal signal integrity and performance in diverse electronic circuits.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess