EN
  • EN
  • DE

BA6289F

Part No BA6289F
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Reversible motor driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151143-BA6289F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA6289F CAD Model

Description

The BA6289F is a motor driver IC from Rohm Semiconductor, designed for driving brushed DC motors. It offers features like forward and reverse control, braking, and built-in protection circuits, making it suitable for a range of applications requiring precise motor control and reliability. This IC is often used in applications where efficiency and compact size are important considerations.

Applications:

  • Small appliances: Used in appliances like fans, small pumps, and motorized components.
  • Consumer electronics: Employed in DVD players, CD players, and other audio-visual equipment.
  • Toy and hobby applications: Integrated into toy cars, model trains, and other hobby projects requiring motor control.
  • Robotics: Utilized in small-scale robotic systems for precise motor movements.
  • Office automation equipment: Found in printers, scanners, and other office machines.

Features:

  • Forward and reverse control: Allows for bidirectional motor operation.
  • Braking function: Enables quick stopping of the motor.
  • Overcurrent protection: Protects the IC and the motor from damage due to excessive current.
  • Thermal shutdown protection: Prevents the IC from overheating and ensures reliable operation.
  • Built-in protection diodes: Protects against inductive kickback from the motor.
  • Compact package: Small form factor for easy integration into various designs.

Benefits:

  • Precise motor control: Allows for accurate control of motor speed and direction.
  • Enhanced system reliability: Built-in protection circuits prevent damage from common fault conditions.
  • Simplified design: Integrated protection features reduce the need for external components.
  • Compact solution: Small size allows for use in space-constrained applications.
  • Cost-effective: Provides a complete motor control solution at a reasonable price.
  • Efficient operation: Designed for low power consumption, maximizing battery life in portable devices.

Additional Details:

The BA6289F operates within a specific voltage range, as detailed in the product datasheet. It typically requires external components, such as decoupling capacitors and resistors, for stable operation. The datasheet provides recommendations for PCB layout and thermal management to ensure optimal performance. The IC's control inputs are designed to be compatible with standard logic levels, allowing for easy interfacing with microcontrollers and other digital circuits. The maximum output current rating is a crucial parameter for selecting the appropriate motor for the application. The package type and pinout configuration significantly influence the ease of integration into different circuit board designs.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6699 $60.2910
215+ $0.5498 $118.2070
330+ $0.5325 $175.7250
450+ $0.5151 $231.7950
585+ $0.4978 $291.2130
780+ $0.4470 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess