EN
  • EN
  • DE

BA6674FM

Part No BA6674FM
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048125-BA6674FM
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA6674FM CAD Model

Description

The BA6674FM is a 3-phase brushless DC (BLDC) motor driver IC manufactured by Rohm Semiconductor. This IC is designed for applications requiring precise and efficient motor control, such as fan motors, pumps, and other small motor applications. The BA6674FM integrates several features to provide reliable and smooth motor operation while also offering protection and energy efficiency.

Applications

  • Fan Motors: Commonly used in cooling fans for electronic devices, such as computers, servers, and air conditioners.
  • Pumps: Employed in small pumps used in various applications, including fluid transfer and circulation.
  • Small Appliances: Utilized in small appliances, such as blenders, food processors, and vacuum cleaners.
  • Office Automation Equipment: Used in office equipment, such as printers, scanners, and copiers.
  • Industrial Control Systems: Employed in industrial control systems requiring precise motor control.

Features

  • 3-Phase Brushless DC Motor Driver: Drives 3-phase BLDC motors with high efficiency and precision.
  • Built-in Hall Sensor Amplifier: Amplifies signals from Hall sensors for accurate rotor position detection.
  • PWM Control: Enables precise speed control through Pulse Width Modulation (PWM).
  • Soft Switching: Reduces switching noise and improves efficiency.
  • Overcurrent Protection (OCP): Protects the IC and motor from damage due to excessive current.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting down operation when the temperature exceeds a safe level.
  • Undervoltage Lockout (UVLO): Prevents operation when the supply voltage is too low, ensuring reliable operation.

Benefits

  • Precise Motor Control: Enables accurate and smooth motor operation, improving system performance.
  • High Efficiency: Reduces power consumption and heat generation, improving energy efficiency.
  • Reliable Operation: Integrated protection features prevent damage to the IC and motor, ensuring long-term reliability.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying circuit design.
  • Reduced Noise: Soft switching minimizes switching noise, improving system performance and reducing electromagnetic interference (EMI).

Additional Details

The BA6674FM typically operates with a supply voltage range of 7V to 24V. The output current capability is generally up to 1A. The IC is available in a compact surface-mount package, such as an HSOP ( हीट Sink Small Outline Package). The device includes internal circuitry for generating the necessary control signals for the motor. The BA6674FM is designed to be RoHS compliant, meaning it is free from hazardous substances. The IC's thermal shutdown feature protects the device from thermal damage, ensuring reliable operation even under demanding conditions. The built-in Hall sensor amplifier enhances the accuracy of rotor position detection, contributing to precise motor control. The PWM control allows for precise adjustment of motor speed, enabling optimal performance in various applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess