EN
  • EN
  • DE

BD39002EFV-CE2

Part No BD39002EFV-CE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Description Power Management IC 4V to 30V Automotive 30-Pin HTSSOP-B EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985550-BD39002EFV-CE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD39002EFV-CE2 CAD Model

Description

The BD39002EFV-CE2 is a safety microcontroller LSI manufactured by Rohm Semiconductor, designed for automotive applications with a focus on functional safety. It is specifically engineered to enhance the reliability and integrity of electronic control units (ECUs) in vehicles.

Applications

  • Automotive airbag systems
  • Automotive braking systems (ABS, ESC)
  • Automotive steering systems (EPS)
  • Automotive body control modules with safety-critical functions
  • Automotive sensor monitoring and diagnostics

Features

  • Dual-core architecture: Utilizes a dual-core processor for redundancy and fault detection.
  • Built-in self-test (BIST): Performs continuous self-tests to detect internal faults.
  • Hardware error detection: Includes hardware mechanisms for detecting errors in memory, peripherals, and processor execution.
  • Safety mechanisms: Implements various safety mechanisms to prevent and mitigate the effects of faults.
  • AEC-Q100 qualified: Meets the requirements of the AEC-Q100 standard for automotive-grade integrated circuits.
  • SPI and CAN interfaces: Provides standard communication interfaces for automotive networks.

Benefits

  • Increased system safety: Dual-core architecture and safety mechanisms enhance the safety integrity of the ECU.
  • Improved reliability: Built-in self-test and error detection mechanisms improve the reliability of the system.
  • Reduced development time: Integrated safety functions simplify the development of safety-critical applications.
  • Cost-effective solution: Integration of safety features reduces the need for external safety components.
  • Compliance with safety standards: Designed to meet the requirements of automotive safety standards such as ISO 26262.

Additional Details

The BD39002EFV-CE2 incorporates various safety features, including memory protection, clock monitoring, and voltage monitoring. It is designed to operate over a wide temperature range and is available in a robust package suitable for automotive environments. The microcontroller is supported by a comprehensive set of development tools and documentation.

You May Also Be Interested in

Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess