Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 5
Supply Voltage - Operating 7 V to 9.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOPB
Win Source Part Number 1022900-BD37533FV-E2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BD37533
Introduction Date February 02, 2010
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian BD37533FV-E2 CAD Model

Description

The BD37533FV-E2 is an audio tone processor from Rohm Semiconductor.

  • Packaging: reel - TR
  • Family: BD37533
  • Channels: 5
  • Applications: automotive audio and consumer audio applications
  • Supply Voltage Range: 7 V to 9.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand Status: balanced
  • Introduction Date: February 02, 2010
  • Estimated EOL Date: 2022

You May Also Be Interested in

Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
ECAD model for ZL38012LDF1
Texas Instruments
8-Channel HD Compatible Audio Processor with ASRC and PWM Output
Lowest to $6.3456
ECAD model for TAS5558DCA
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1V75700M05P1
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
Lowest to $3.8731
ECAD model for TDA7468D
STMicroelectronics
LINE-DRIVER FOR DIGITAL CARRADIO SIGNAL PROCESSOR | IC AUDIO SIGNAL PROCESSOR 44LQFP
Need more? Email Us
ECAD model for TDA7501
Infineon Technologies
IC TONE GONG SGL/DUAL/TRPL P8DSO
Lowest to $20.6819
ECAD model for SAE800G GEG
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
ECAD model for NPCA110PA0YX TR
ON Semiconductor
IC COMPANDOR 2CHAN GAIN 20-TSSOP
Lowest to $4.9627
ECAD model for SA575DTBG
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8SSOP
Lowest to $4.9147
ECAD model for NJM2520V-TE1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention