EN
  • EN
  • DE

BD3940FP

Part No BD3940FP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Reference Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152623-BD3940FP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD3940FP CAD Model

Description

The BD3940FP is a system power supply IC from Rohm Semiconductor, designed for automotive applications. It integrates multiple power management functions into a single chip, providing a compact and efficient solution for powering various automotive systems. This IC is designed to meet the stringent requirements of automotive environments, including wide temperature ranges and robust protection features.

Applications:

  • Automotive Infotainment Systems: Powers head units, displays, and audio amplifiers.
  • Automotive Instrument Clusters: Provides stable power to gauges and displays.
  • Body Control Modules (BCM): Powers various control functions within the vehicle.
  • Advanced Driver-Assistance Systems (ADAS): Regulates voltage for sensors and processors.
  • Engine Control Units (ECU): Supplies power to critical engine management components.

Features:

  • Multiple Output Voltages: Provides different voltage levels to power various components.
  • Overvoltage Protection: Protects against voltage spikes and surges.
  • Overcurrent Protection: Limits output current to prevent damage from overloads.
  • Thermal Shutdown: Protects the IC from overheating.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Automotive Grade: Designed to meet automotive temperature and reliability requirements.

Benefits:

  • Integrated Power Management: Reduces component count and board space.
  • Enhanced System Reliability: Protection features ensure robust operation in automotive environments.
  • Energy Efficiency: Low quiescent current minimizes battery drain.
  • Simplified Design: Integrated functions simplify system design and reduce development time.
  • Automotive Compliance: Meets automotive industry standards for performance and reliability.

Additional Details:

The BD3940FP integrates multiple DC-DC converters and LDO regulators to provide different voltage levels required by various automotive systems. The overvoltage protection feature protects the connected components from damage caused by voltage spikes and surges, which are common in automotive environments.

The overcurrent protection feature limits the output current to a safe level, preventing damage from overloads and short circuits. The thermal shutdown feature protects the IC from overheating, ensuring reliable operation over a wide temperature range. The low quiescent current minimizes power consumption when the vehicle is in standby mode, extending battery life.

The BD3940FP is designed and tested to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. This ensures that the IC can withstand the harsh conditions of automotive environments and provide reliable performance over its lifetime. The integrated functions simplify system design, reducing component count and board space, and speeding up development time.

This power supply IC is an ideal solution for automotive applications requiring a compact, efficient, and reliable power management solution. Its comprehensive protection features and automotive-grade design make it a suitable choice for powering critical automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess