EN
  • EN
  • DE

UC3843BD1-LF

Part No UC3843BD1-LF
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer STMicroelectronics
Win Source Part Number 398191-UC3843BD1-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3843BD1-LF CAD Model

Description

STMicroelectronics UC3843BD1-LF High Performance Current Mode PWM Controller

The UC3843BD1-LF is a versatile and robust current mode pulse width modulation (PWM) controller designed and manufactured by STMicroelectronics. This integrated circuit (IC) is engineered to deliver high-performance solutions for a wide range of power conversion applications, including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and LED drivers.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is precisely trimmed to ensure consistent and reliable operation across various conditions.
  • Current Mode Operation: Offers improved transient response and simplified loop compensation over voltage mode PWMs.
  • Automatic Feed Forward Compensation: Enhances performance by compensating for varying input voltages without external intervention.
  • Pulse-by-Pulse Current Limiting: Provides effective protection against short-circuit or overload conditions, enhancing the safety and durability of the end application.
  • Under-Voltage Lockout: Ensures that the device operates only when the supply voltage is within an acceptable range, preventing damage due to low voltage conditions.
  • Low Startup and Operating Current: The device is designed for low power consumption, which is critical for energy-efficient power supply designs.

Applications

The UC3843BD1-LF's versatility makes it suitable for a variety of applications, including:

  • Offline and DC to DC converter applications
  • Portable devices and battery-powered systems
  • Industrial power systems
  • Telecommunication equipment
  • LED lighting systems

Product Advantages

The UC3843BD1-LF stands out for its high level of integration, requiring fewer external components, which simplifies design and reduces overall system cost. Its current mode control provides excellent line and load regulation. Moreover, the device's robust protection features ensure long-term reliability, making it a preferred choice for designers seeking a high-quality, cost-effective PWM solution.

Conclusion

STMicroelectronics' UC3843BD1-LF is a high-performance current mode PWM controller that combines functionality, efficiency, and reliability. It's an ideal choice for designers who require a compact, efficient, and versatile controller for their power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess