EN
  • EN
  • DE

BD48K60G-TL

Part No BD48K60G-TL
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 3SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain or Open Collector Channel 3-SSOP
Manufacturer Rohm Semiconductor
Series BD48Kxx
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package 3-SSOP
Family Name BD48K60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BD48K60GTL, BD48K60G-TLDKR, BD48K60G-TLCT, BD48K60G-TLTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913183-BD48K60G-TL
Ultra Librarian 3D Model Ultra Librarian BD48K60G-TL CAD Model

Description

The BD48K60G-TL is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This is crucial for preventing malfunctions and ensuring the stable operation of microcontrollers and other sensitive components.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal for microcontrollers in embedded systems.
  • CPU voltage monitoring: Monitors the core voltage of CPUs and triggers a reset if the voltage drops too low.
  • Power supply monitoring: Supervises the output voltage of power supplies and signals a fault condition if the voltage is out of range.
  • Battery-powered devices: Monitors battery voltage and prevents deep discharge, which can damage batteries.
  • Industrial control systems: Ensures the safe and reliable operation of industrial equipment by monitoring critical voltage levels.

Features

  • High-accuracy detection voltage: The BD48K60G-TL offers precise voltage detection, ensuring reliable reset operation.
  • Low current consumption: It minimizes power consumption, making it suitable for battery-powered applications.
  • Small package: The compact package size allows for easy integration into space-constrained applications.
  • Open drain output: Provides flexibility in circuit design and allows for easy interfacing with other components.
  • Wide operating temperature range: Operates reliably over a wide temperature range, making it suitable for harsh environments.

Benefits

  • Prevents system malfunction: By providing a reset signal when the voltage drops below a threshold, the BD48K60G-TL prevents system crashes and data corruption.
  • Ensures stable operation: It ensures the stable operation of microcontrollers and other sensitive components by monitoring voltage levels.
  • Protects against battery damage: In battery-powered devices, it prevents deep discharge, which can damage batteries and shorten their lifespan.
  • Improves system reliability: By monitoring critical voltage levels, it improves the overall reliability of electronic systems.
  • Simplifies circuit design: The open drain output and small package size simplify circuit design and integration.

Additional Details: The BD48K60G-TL features a detection voltage of typically 6.0V. It is available in a small SOT-25 package. The output is an N-channel open drain. It is designed for applications that require precise voltage monitoring and reliable reset functionality. The supply voltage range typically operates from 1.0V to 5.5V. The operating temperature is typically -40°C to +85°C.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5076 $50.7600
245+ $0.4165 $102.0425
375+ $0.4035 $151.3125
515+ $0.3905 $201.1075
665+ $0.3775 $251.0375
890+ $0.3384 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess