EN
  • EN
  • DE

BD4938G

Part No BD4938G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152733-BD4938G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4938G CAD Model

Description

The BD4938G is a voltage detector IC manufactured by Rohm Semiconductor. This component is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. This ensures that the connected systems operate within safe voltage parameters, preventing data corruption and potential hardware damage. Due to its compact size and low power consumption, it is ideally suited for various battery-powered and space-constrained applications.

Applications:

  • Microcontroller Based Systems: To monitor the power supply voltage and initiate a reset sequence when the voltage drops below a critical level.
  • Battery Powered Devices: Used in mobile phones, tablets, and other portable devices to prevent deep discharge and ensure proper shutdown.
  • Real-Time Clocks (RTC): Protecting RTC data from corruption due to voltage fluctuations.
  • Memory Protection: Safeguarding stored data in volatile memory during power loss.
  • Industrial Control Systems: Monitoring power supply stability in industrial equipment.

Features:

  • High Accuracy Voltage Detection: Provides precise voltage monitoring to ensure reliable reset triggering.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered devices.
  • Open Drain Output: Offers flexibility in interfacing with various logic circuits.
  • Small Package Size: Comes in compact packages, such as SOT-25, to save board space.
  • Wide Operating Temperature Range: Can operate reliably over a broad range of temperatures.

Benefits:

  • System Stability: Prevents malfunctions caused by voltage drops or power fluctuations.
  • Data Integrity: Protects data from corruption by ensuring a stable voltage supply.
  • Extended Battery Life: Low power consumption contributes to longer battery life.
  • Simplified Design: Integrates voltage detection and reset functions into a single chip.
  • Improved Reliability: Enhances overall system reliability.

Additional Details: The specific detection voltage of the BD4938G is determined by the part number suffix. The output is typically an active-low signal. It incorporates hysteresis to prevent unwanted oscillations near the threshold voltage. Proper decoupling and PCB layout are crucial for optimal performance. Always refer to the Rohm Semiconductor datasheet for comprehensive electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8538 $64.8830
80+ $1.5211 $121.6880
120+ $1.4738 $176.8560
165+ $1.4264 $235.3560
210+ $1.3791 $289.6110
285+ $1.2359 $352.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess