EN
  • EN
  • DE

BD4950FVE-TR

Part No BD4950FVE-TR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description IC DETECTOR VOLT 5.0V CMOS 5VSOF / Processor Supervisor 5V 1 Active Low/CMOS 5-Pin VSOF T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Series BD49xxx
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 5V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package SOT-665
Manufacturer Package 5-VSOF
Win Source Part Number 769882-BD4950FVE-TR
Popularity Medium
Supply and Demand Status Limited
Family Name BD4950FVE
Introduction Date April 23, 2002
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BD4950FVE-TR CAD Model

Description

The BD4950FVE-TR is a voltage detector IC manufactured by Rohm Semiconductor. This device is designed to monitor voltage levels in electronic circuits and provide a reset or enable signal when the voltage drops below a predetermined threshold. It's commonly used to ensure that microcontrollers, processors, and other digital logic circuits operate reliably, especially during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller reset circuits: Ensuring proper startup and preventing program execution errors.
  • CPU voltage monitoring: Protecting CPUs from damage due to undervoltage operation.
  • Power supply monitoring: Monitoring the stability of power supplies in various electronic devices.
  • Battery-powered equipment: Preventing deep discharge of batteries by disabling the load when the voltage is too low.
  • Industrial control systems: Monitoring power supplies to critical components and triggering safety mechanisms if needed.

Features

  • Low current consumption: Minimizes power drain, which is crucial for battery-powered applications.
  • High-accuracy detection voltage: Provides a precise and reliable indication of voltage levels.
  • Built-in hysteresis: Prevents oscillation of the output signal due to noise or minor voltage fluctuations.
  • Open drain output: Allows for flexible connection to other circuits and logic levels.
  • Small surface-mount package: Suitable for compact electronic designs.

Benefits

  • Improved system reliability: Prevents data corruption and system crashes due to voltage fluctuations.
  • Simplified circuit design: Reduces the number of external components required for voltage monitoring.
  • Extended battery life: Low current consumption helps prolong battery life in portable devices.
  • Enhanced system protection: Protects sensitive components from damage caused by undervoltage conditions.
  • Cost-effective solution: Provides a reliable voltage monitoring function at a low cost.

Additional Details

The BD4950FVE-TR typically operates with a supply voltage range of 1.5V to 5.5V. The detection voltage is pre-set and depends on the specific variant. The "-TR" suffix often indicates tape and reel packaging for automated assembly. The device has an open-drain output, requiring an external pull-up resistor. When the supply voltage drops below the detection threshold, the output goes low; when the voltage rises above the threshold plus the hysteresis voltage, the output goes high. The operating temperature range is usually quite broad. For specific details on detection voltage, current consumption, temperature ratings, and packaging specifications, refer to the official Rohm Semiconductor datasheet for the BD4950FVE-TR. This device is typically used in applications where voltage monitoring and reset functionality are essential for stable operation.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess