EN
  • EN
  • DE

BD5220G-2CGTR

Part No BD5220G-2CGTR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 2V 1 Active Low/Open Drain Automotive 5-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Watchdog Timer No
Win Source Part Number 1002743-BD5220G-2CGTR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD5220G-2CGTR CAD Model

Description

The BD5220G-2CGTR is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor the power supply voltage and output a reset signal to a microcontroller or other digital circuit when the voltage drops below a specific threshold. This ensures that the system can be properly initialized and prevent malfunction due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: The primary application is to provide a reliable reset signal to a microcontroller during power-up or when the supply voltage falls below the specified threshold.
  • CPU Reset Circuits: Ensures proper reset operation for CPUs, preventing erratic behavior.
  • Power Management Systems: Used in power management systems to monitor voltage levels and initiate protective actions, like shutting down the system or switching to backup power.
  • Industrial Control Systems: Provides voltage monitoring and reset functionality to industrial control systems ensuring stable and reliable operation.
  • Automotive Applications: Can be used in automotive electronics systems that require reliable voltage monitoring and reset functionality.

Features

  • Low Supply Current: Low current consumption to minimize power dissipation in the system.
  • High-Accuracy Detection Voltage: Precise voltage detection for reliable reset operation.
  • Hysteresis Characteristics: Built-in hysteresis prevents unstable reset operation due to voltage fluctuations.
  • Open Drain Output: Open drain output allows for flexible circuit design and easy interfacing with other components.
  • Small Package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Improved System Stability: Ensures reliable system operation by preventing malfunction due to undervoltage conditions.
  • Data Protection: Prevents data corruption by ensuring that the system resets properly during power failures or voltage drops.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying circuit design.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Enhanced System Reliability: Provides robust voltage monitoring and reset functionality, enhancing the overall system reliability.

Additional Details

The BD5220G-2CGTR typically operates with a wide range of supply voltages. The detection voltage is precisely trimmed during manufacturing to ensure accurate voltage monitoring. The hysteresis characteristic prevents false resets due to small voltage fluctuations. It is typically available in a small surface-mount package like SOT-25 or similar. Consult the Rohm Semiconductor datasheet for specific electrical characteristics, such as detection voltage, release voltage, supply current, and operating temperature range. The "-2CGTR" suffix usually indicates the specific package and taping specifications.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess