EN
  • EN
  • DE

BD5260G

Part No BD5260G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC Adjustable Output Delay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152783-BD5260G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD5260G CAD Model

Description

The BD5260G is a voltage detector IC manufactured by Rohm Semiconductor. It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predetermined threshold. This helps to prevent malfunctions and data corruption in microcontrollers and other digital circuits connected to the power supply.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the power supply voltage is unstable or drops below the specified operating level, ensuring proper initialization.
  • CPU Voltage Monitoring: Monitors the core voltage of a CPU, triggering a reset or interrupt if the voltage is too low to prevent damage or erratic behavior.
  • Power Supply Supervision: Supervises the output voltage of a power supply, providing an alert or reset signal if the voltage deviates from the expected range.
  • Battery-Powered Devices: Protects batteries from deep discharge by disabling the device when the battery voltage falls below a critical level, extending battery life.
  • Industrial Control Systems: Monitors the power supply voltage in industrial equipment to ensure stable and reliable operation.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage detection, ensuring accurate reset operation.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages for easy integration into space-constrained designs.
  • Open Drain Output: Offers flexible interfacing with various microcontroller and system architectures.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, suitable for use in harsh environments.

Benefits

  • Prevents System Malfunctions: Prevents system crashes and data corruption caused by undervoltage conditions.
  • Ensures Stable Operation: Ensures the stable operation of microcontrollers and other sensitive components.
  • Protects Against Battery Damage: Prevents deep discharge in battery-powered devices, extending battery life.
  • Improves System Reliability: Enhances the overall reliability of electronic systems.
  • Simplifies Circuit Design: The open drain output allows for flexible circuit design.

Additional Details: The BD5260G typically features a detection voltage of 6.0V. The output is an N-channel open drain configuration. The package is a small surface mount package, often an SOT-25. The device is designed to operate from -40°C to +85°C. Supply voltage ranges between 1.0 V to 5.5V.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1471 $115.9434
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess