EN
  • EN
  • DE

BD8118FM-ME2

Part No BD8118FM-ME2
Manufacturer Rohm Semiconductor
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 28HSOP / WHITE LED DRIVER FOR CAR NAVIGATION BACK LIGHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 4.5V
Voltage Supply MAX 30V
Output Current per Channel 150mA
Frequency 50kHz ~ 550kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 95°C (TA)
Mounting SMD
Package 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Manufacturer Package 28-HSOP-M
Win Source Part Number 769919-BD8118FM-ME2
Popularity Medium
Supply and Demand Status Balance
Family Name BD8118FM
Introduction Date March 20, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian BD8118FM-ME2 CAD Model

Description

The Rohm Semiconductor BD8118FM-ME2 is a DC DC regulator designed for use in backlight applications.

  • Voltage Supply Maximum: 30V
  • Voltage Supply Minimum: 4.5V
  • Operating Frequency: 50kHz to 550kHz
  • Internal Switch: Yes
  • Topology: Step-up (Boost)
  • Outputs: Four
  • Output Current Per Channel: 150mA
  • Package: 28-SOP (0.295 inches, 7.50mm width) + 2 heat tabs
  • Mounting: SMD
  • Dimming: PWM
  • Family Name: BD8118FM
  • Status: Obsolete (EOL)
  • Introduction Date: March 20, 2007
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess