Products specifications Report Issue?

Contact Plating Copper, Tin
Maximum Operating Temperature 95 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Output Voltage 500 mV
RoHS Compliant
Win Source Part Number 980531-BD9596BMWV-E2
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD9596BMWV-E2 CAD Model

Description

The Rohm Semiconductor BD9596BMWV-E2 is a voltage regulator that has an output voltage of 500mV.

  • Category: PMIC - Voltage Regulators - Linear+Switching
  • Popularity: Low
  • Operating Temperature: -40°C to 95°C
  • RoHS Compliant: Yes
  • Mounting Style: Surface Mount
  • Contact Plating: Copper and Tin

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC REG BUCK ADJ 4A COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 18-PowerWFQFN
Lowest to $2.3346
ECAD model for AOZ2151EQI-30
Renesas Electronics America
IC REG BCK BST 5V 1.2A 12TDFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A 12-WFDFN Exposed Pad
Need more? Email Us
ECAD model for ISL9112IRT7Z-T7A
Diodes Incorporated
DCDC CONV HV BUCK SOT563(STD) T& / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666
Lowest to $0.1174
ECAD model for AP62300Z6-7
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 16-VFQFN
Lowest to $3.9415
ECAD model for MPQ8636AGLE-10-P
Fairchild/ON Semiconductor
IC OFFLINE SWITCH TO220F-5L / Converter Offline Topology 70kHz TO-220F-5L (Forming)
Lowest to $3.4005
ECAD model for FS6M12653RTCYDT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A TSOT23-8 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Need more? Email Us
ECAD model for MP2161AGJ-P
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 132kHz ~ 264kHz SO-8C
Need more? Email Us
ECAD model for TNY376DG-TL
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 10WQFN / Converter Offline Flyback Topology 100kHz ~ 1MHz 10-WQFN (4x3)
Lowest to $38.7023
ECAD model for NCP12700BMTTXG
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP
Lowest to $1.0621
ECAD model for TNY284KG-TL

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0222 $54.0666
7+ $14.7875 $103.5125
11+ $14.3254 $157.5794
15+ $13.8633 $207.9495
19+ $13.4011 $254.6209
25+ $12.0148 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 386 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention