EN
  • EN
  • DE

NCP12700BMTTXG

Part No NCP12700BMTTXG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10WQFN / Converter Offline Flyback Topology 100kHz ~ 1MHz 10-WQFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Supply Voltage - Operating 9V ~ 20V
Duty Cycle 80%
Frequency - Switching 100kHz ~ 1MHz
Fault Protection Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-WQFN Exposed Pad
Supplier Device Package 10-WQFN (4x3)
Mounting SMD (SMT)
Base Product Number NCP12700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCP12700BMTTXGTR,488-NCP12700BMTTXGDKR,488-NCP12700BMTTXGCT,NCP12700BMTTXG-ND
Standard Package 3,000
Win Source Part Number 1126932-NCP12700BMTTXG
Ultra Librarian 3D Model Ultra Librarian NCP12700BMTTXG CAD Model

Description

The NCP12700BMTTXG is a state-of-the-art PWM controller designed by ON Semiconductor, a leader in energy-efficient innovations. This component is tailored for high-performance power conversion applications, where efficiency and reliability are paramount. It is an ideal choice for engineers looking to design power supplies for consumer electronics, industrial systems, and telecommunication equipment.

Key Features

  • Adjustable Frequency: The device offers an adjustable switching frequency, allowing designers to optimize their power supply for efficiency or for reduced electromagnetic interference (EMI).
  • High-Efficiency Operation: With its advanced control methodologies, the NCP12700BMTTXG ensures high-efficiency power conversion, which leads to energy savings and reduced heat generation.
  • Enhanced Safety Features: It includes multiple protection features such as overvoltage, overcurrent, and overtemperature protections, ensuring the safety and longevity of the end application.
  • Minimal External Components: The controller is designed to work with a minimal number of external components, simplifying the design and reducing the overall bill of materials.
  • GreenPoint® Technology: This technology signifies that the product meets certain eco-design requirements, making it a more environmentally friendly choice.

Applications

The versatility of the NCP12700BMTTXG makes it suitable for a wide range of applications, including but not limited to:

  • AC-DC Adapters for Laptops and PCs
  • Power Supplies for TVs and Monitors
  • LED Lighting Drivers
  • Telecom Power Supplies
  • Industrial Power Units

Technical Specifications

The NCP12700BMTTXG operates over a wide input voltage range and is available in a compact, surface-mount package that is compatible with standard PCB manufacturing processes. Its technical specifications include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage: Configurable based on application needs
  • Switching Frequency: Adjustable up to a specified limit
  • Current Rating: Defined by the application's power requirements
  • Package Type: Surface-mount technology (SMT) for ease of integration

With its robust design and comprehensive feature set, the NCP12700BMTTXG from ON Semiconductor represents a reliable and efficient solution for modern power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1642 $51.9408
57+ $1.7758 $101.2206
88+ $1.7203 $151.3864
121+ $1.6648 $201.4408
156+ $1.6093 $251.0508
208+ $1.4428 $300.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess